Vishay Precision Group Fixed Inductors IHHP0806ABER1R0M01

Description
1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2556-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2556-1-ND
Fixed Inductors 541-2556-1-ND
1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard

1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2556-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2556-2-ND
Fixed Inductors 541-2556-2-ND
1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard

1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2556-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2556-6-ND
Fixed Inductors 541-2556-6-ND
1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard

1µH Shielded Inductor 2.7A 58mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Uh, 2.7A, 20%; Inductance Vishay - 49Y7909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 2.7A, 20%; Inductance Vishay
49Y7909
Inductor, Shielded, 1Uh, 2.7A, 20%; Inductance Vishay 49Y7909
INDUCTOR, SHIELDED, 1UH, 2.7A, 20%; Inductance:1µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 2.7A, 20%; Inductance:1µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 2.7A, 20%; Inductance Vishay - 53Y3744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 2.7A, 20%; Inductance Vishay
53Y3744
Inductor, Shielded, 1Uh, 2.7A, 20%; Inductance Vishay 53Y3744
INDUCTOR, SHIELDED, 1UH, 2.7A, 20%; Inductance:1µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 2.7A, 20%; Inductance:1µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2556-1-ND 49Y7909
Product Name Fixed Inductors Inductor, Shielded, 1Uh, 2.7A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0580 ohms 0.0580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details