Vishay Intertechnology, Inc. Surface Mount Inductors IHHP0805ZHER1R0M01

Description
Vishay IHHP0805ZHER1R0M01
Request a Quote Datasheet
Description
Vishay IHHP0805ZHER1R0M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 298741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298741
Surface Mount Inductors 298741
Vishay IHHP0805ZHER1R0M01

Vishay IHHP0805ZHER1R0M01

Supplier's Site
Surface Mount Inductors - 298740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298740
Surface Mount Inductors 298740
Vishay IHHP0805ZHER1R0M01

Vishay IHHP0805ZHER1R0M01

Supplier's Site
Fixed Inductors - 541-IHHP0805ZHER1R0M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.2A 55 MOHM SMD

FIXED IND 1UH 3.2A 55 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHHP0805ZHER1R0M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.2A 55 MOHM SMD

FIXED IND 1UH 3.2A 55 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHHP0805ZHER1R0M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.2A 55 MOHM SMD

FIXED IND 1UH 3.2A 55 MOHM SMD

Buy Now Datasheet
Fixed Inductors - IHHP0805ZHER1R0M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHHP0805ZHER1R0M01
Fixed Inductors IHHP0805ZHER1R0M01
IHHP-0805ZH-01 1 20% ER E3

IHHP-0805ZH-01 1 20% ER E3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 298741 541-IHHP0805ZHER1R0M01CT-ND IHHP0805ZHER1R0M01
Product Name Surface Mount Inductors Fixed Inductors Fixed Inductors
Inductance Range 1 microH 1 microH
Rated DC Current 3500 milliamps 3300 milliamps 3200 milliamps
Standards and Certifications RoHS
EIA Case Size ER
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details