Vishay Intertechnology, Inc. Fixed Inductors IHDM1107BBEV6R2M30

Description
6.2µH Unshielded Wirewound Inductor 56A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.2µH Unshielded Wirewound Inductor 56A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1107BBEV6R2M30-ND - DigiKey
Thief River Falls, MN, United States
6.2µH Unshielded Wirewound Inductor 56A 1.3mOhm Max Nonstandard

6.2µH Unshielded Wirewound Inductor 56A 1.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHDM1107BBEV6R2M30-ND
Product Name Fixed Inductors
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details