4.3µH Unshielded Wirewound Inductor 64A 0.97mOhm Max Nonstandard
FG, IHDM-1107BB-30 4.3 20%
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHDM1107BBEV4R3M30-ND | IHDM1107BBEV4R3M30 |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) |
| Mounting Option | Through Hole | Through Hole; Through Hole |
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |