Vishay Intertechnology, Inc. Fixed Inductors IHDM1107BBEV4R3M20

Description
4.3µH Unshielded Wirewound Inductor 48A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.3µH Unshielded Wirewound Inductor 48A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1107BBEV4R3M20-ND - DigiKey
Thief River Falls, MN, United States
4.3µH Unshielded Wirewound Inductor 48A 1.3mOhm Max Nonstandard

4.3µH Unshielded Wirewound Inductor 48A 1.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHDM1107BBEV4R3M20-ND
Product Name Fixed Inductors
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details