Vishay Precision Group Fixed Inductors IHDM1008BCEV2R2M3A

Description
2.2µH Unshielded Wirewound Inductor 70A 0.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 70A 0.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1008BCEV2R2M3A-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 70A 0.4mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 70A 0.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay - 83AH7726 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay
83AH7726
Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay 83AH7726
INDUCTOR, 2.2UH, UNSHIELDED, 70A, THT; Product Range:IHDM-1008BC-3A Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):70A; Saturation Current (Isat):75A; DC Resistance Max:400µohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, UNSHIELDED, 70A, THT; Product Range:IHDM-1008BC-3A Series; Inductance:2.2µH; Inductor Construction:Unshielded; RMS Current (Irms):70A; Saturation Current (Isat):75A; DC Resistance Max:400µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDM1008BCEV2R2M3A-ND 83AH7726
Product Name Fixed Inductors Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers