Vishay Precision Group Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay IHDM1008BCEV2R2M30

Description
INDUCTOR, 2.2UH, UNSHIELDED, 70A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):70A; Saturation Current (Isat):75A; DC Resistance Max:400µohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, UNSHIELDED, 70A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):70A; Saturation Current (Isat):75A; DC Resistance Max:400µohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay - 83AH7727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay
83AH7727
Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay 83AH7727
INDUCTOR, 2.2UH, UNSHIELDED, 70A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):70A; Saturation Current (Isat):75A; DC Resistance Max:400µohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, UNSHIELDED, 70A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:2.2µH; Inductor Construction:Unshielded; RMS Current (Irms):70A; Saturation Current (Isat):75A; DC Resistance Max:400µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7727
Product Name Inductor, 2.2Uh, Unshielded, 70A, Tht; Product Range Vishay
Inductance Range 2.2 microH
DCR 4.00E-4 ohms
Rated DC Current 70000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details