Vishay Intertechnology, Inc. Fixed Inductors IHDM1008BCEV1R3M20

Description
FIXED IND 1.3UH 84A 0.48 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 1.3UH 84A 0.48 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1008BCEV1R3M20-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.3UH 84A 0.48 MOHM TH

FIXED IND 1.3UH 84A 0.48 MOHM TH

Buy Now Datasheet
Fixed Inductors - IHDM1008BCEV1R3M20 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHDM1008BCEV1R3M20
Fixed Inductors IHDM1008BCEV1R3M20
HIGH CURRENT THROUGH-HOLE INDUCT

HIGH CURRENT THROUGH-HOLE INDUCT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDM1008BCEV1R3M20-ND IHDM1008BCEV1R3M20
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 180 C (-40 to 356 F) -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers