Vishay Precision Group Leaded Inductors IHDM1008BCEV1R2M30

Description
Vishay IHDM1008BCEV1R2M30
Request a Quote Datasheet
Description
Vishay IHDM1008BCEV1R2M30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1917827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1917827
Leaded Inductors 1917827
Vishay IHDM1008BCEV1R2M30

Vishay IHDM1008BCEV1R2M30

Supplier's Site
Leaded Inductors - 1917822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1917822
Leaded Inductors 1917822
Vishay IHDM1008BCEV1R2M30

Vishay IHDM1008BCEV1R2M30

Supplier's Site
Fixed Inductors - 541-10688-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10688-ND
Fixed Inductors 541-10688-ND
1.2µH Unshielded Wirewound Inductor 80A 0.3mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 80A 0.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay - 83AH7724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay
83AH7724
Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay 83AH7724
INDUCTOR, 1.2UH, UNSHIELDED, 80A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:1.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):80A; Saturation Current (Isat):110A; DC Resistance Max:300µohm RoHS Compliant: Yes

INDUCTOR, 1.2UH, UNSHIELDED, 80A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:1.2µH; Inductor Construction:Unshielded; RMS Current (Irms):80A; Saturation Current (Isat):110A; DC Resistance Max:300µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1917827 541-10688-ND 83AH7724
Product Name Leaded Inductors Fixed Inductors Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay
Mounting Option Through Hole Through Hole
Core Material Iron; Powdered Iron; Iron powder Powdered Iron; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH
Lead Style Through hole Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details