Vishay Precision Group Fixed Inductors IHDF1300AEEH4R7K10

Description
4.7µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDF1300AEEH4R7K10-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard

4.7µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, 10%, 59A, Th Rohs Compliant Vishay - 76AH6914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 10%, 59A, Th Rohs Compliant Vishay
76AH6914
Inductor, 4.7Uh, 10%, 59A, Th Rohs Compliant Vishay 76AH6914
INDUCTOR, 4.7UH, 10%, 59A, TH ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 10%, 59A, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDF1300AEEH4R7K10-ND 76AH6914
Product Name Fixed Inductors Inductor, 4.7Uh, 10%, 59A, Th Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details