Vishay Intertechnology, Inc. Fixed Inductors IHD3ER563L

Description
56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial
Request a Quote Datasheet
Description
56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3ER563L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3ER563L-ND
Fixed Inductors IHD3ER563L-ND
56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial

56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3ER563L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Specs
Application RF Choke
View Details