Vishay Intertechnology, Inc. Fixed Inductors IHD3ER100L

Description
10µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3ER100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3ER100L-ND
Fixed Inductors IHD3ER100L-ND
10µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial

10µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3ER100L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers