Vishay Intertechnology, Inc. Fixed Inductors IHD3EB823L

Description
82mH Unshielded Wirewound Inductor 70mA 67.3Ohm Max Axial
Request a Quote Datasheet
Description
82mH Unshielded Wirewound Inductor 70mA 67.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3EB823L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3EB823L-ND
Fixed Inductors IHD3EB823L-ND
82mH Unshielded Wirewound Inductor 70mA 67.3Ohm Max Axial

82mH Unshielded Wirewound Inductor 70mA 67.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3EB823L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details