Vishay Intertechnology, Inc. Fixed Inductors IHD3EB681L

Description
680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1477-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1477-ND
Fixed Inductors 541-1477-ND
680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial

680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1477-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers