Vishay Precision Group Fixed Inductors IHD3EB563L

Description
56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial
Request a Quote Datasheet
Description
56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3EB563L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3EB563L-ND
Fixed Inductors IHD3EB563L-ND
56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial

56mH Unshielded Wirewound Inductor 100mA 38Ohm Max Axial

Buy Now Datasheet
Inductor, 56Mh, 100Ma, Axial Leaded; Product Range Vishay - 53K4824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Mh, 100Ma, Axial Leaded; Product Range Vishay
53K4824
Inductor, 56Mh, 100Ma, Axial Leaded; Product Range Vishay 53K4824
INDUCTOR, 56MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:56mH; DC Current Rating:100mA; DC Resistance Max:38ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 56MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:56mH; DC Current Rating:100mA; DC Resistance Max:38ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD3EB563L-ND 53K4824
Product Name Fixed Inductors Inductor, 56Mh, 100Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers