Vishay Precision Group Fixed Inductors IHD3EB223L

Description
22mH Unshielded Wirewound Inductor 130mA 18Ohm Max Axial
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 130mA 18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1464-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1464-ND
Fixed Inductors 541-1464-ND
22mH Unshielded Wirewound Inductor 130mA 18Ohm Max Axial

22mH Unshielded Wirewound Inductor 130mA 18Ohm Max Axial

Buy Now Datasheet
Inductor, 22Mh, 130Ma, Axial Leaded; Product Range Vishay - 53K4801 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh, 130Ma, Axial Leaded; Product Range Vishay
53K4801
Inductor, 22Mh, 130Ma, Axial Leaded; Product Range Vishay 53K4801
INDUCTOR, 22MH, 130MA, AXIAL LEADED; Product Range:IHD Series; Inductance:22mH; DC Current Rating:130mA; DC Resistance Max:18ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 22MH, 130MA, AXIAL LEADED; Product Range:IHD Series; Inductance:22mH; DC Current Rating:130mA; DC Resistance Max:18ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1464-ND 53K4801
Product Name Fixed Inductors Inductor, 22Mh, 130Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details