Vishay Precision Group Fixed Inductors IHD3EB121L

Description
120µH Unshielded Wirewound Inductor 1.6A 113mOhm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 1.6A 113mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1455-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1455-ND
Fixed Inductors 541-1455-ND
120µH Unshielded Wirewound Inductor 1.6A 113mOhm Max Axial

120µH Unshielded Wirewound Inductor 1.6A 113mOhm Max Axial

Buy Now Datasheet
Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay - 53K4787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay
53K4787
Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay 53K4787
INDUCTOR, 120UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 120UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1455-ND 53K4787
Product Name Fixed Inductors Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details