Vishay Intertechnology, Inc. Fixed Inductors IHD3EB120L

Description
12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3EB120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3EB120L-ND
Fixed Inductors IHD3EB120L-ND
12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial

12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3EB120L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details