Vishay Precision Group Fixed Inductors IHD3EB104L

Description
100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial
Request a Quote Datasheet
Description
100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1454-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1454-ND
Fixed Inductors 541-1454-ND
100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial

100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial

Buy Now Datasheet
Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay - 53K4785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay
53K4785
Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay 53K4785
INDUCTOR, 100MH, 70MA, AXIAL LEADED; Product Range:IHD Series; Inductance:100mH; DC Current Rating:70mA; DC Resistance Max:76ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 100MH, 70MA, AXIAL LEADED; Product Range:IHD Series; Inductance:100mH; DC Current Rating:70mA; DC Resistance Max:76ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.76, RATED IDC 0.07A, 100KUH - 70201422 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.76, RATED IDC 0.07A, 100KUH
70201422
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.76, RATED IDC 0.07A, 100KUH 70201422
Electrical Specifications. Inductance: Measured at 1 V with no DC current. Incremental Current: The typical current at which the inductance will be decreased by 5% from its initial zero DC value. Dielectric Rating: 2500 VRMS between winding and outer circumference to within 0.250" (6.35 mm) of the insulating sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +85°C (at full rated current). Current Rating: Maximum continuous. Operating current (DC or RMS) based on a 40°C temperature rise. Tolerance: 15%. Mechanical Specifications. Wire: Solid soft copper. Terminals: 20 AWG tinned copper leads. Coating: Polyolefin tubing — flame retardant UL type VW-1 per MIL-I-23053/5, Class 3 requirements. Core Material: Ferrite. Printed Circuit Mounting Protected By Polyolefin Tubing High Saturation Bobbin Used Allowing High Inductance with Low DC Resistance Pre-Tinned Leads High Resistivity Core Offers Very High Parallel Resistance, Resulting in Maximum Coil Performance 20 Sleeveless Models Available at Reduced Cost

Electrical Specifications. Inductance: Measured at 1 V with no DC current. Incremental Current: The typical current at which the inductance will be decreased by 5% from its initial zero DC value. Dielectric Rating: 2500 VRMS between winding and outer circumference to within 0.250" (6.35 mm) of the insulating sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +85°C (at full rated current). Current Rating: Maximum continuous. Operating current (DC or RMS) based on a 40°C temperature rise. Tolerance: 15%.
Mechanical Specifications. Wire: Solid soft copper. Terminals: 20 AWG tinned copper leads. Coating: Polyolefin tubing — flame retardant UL type VW-1 per MIL-I-23053/5, Class 3 requirements. Core Material: Ferrite.

  • Printed Circuit Mounting
  • Protected By Polyolefin Tubing
  • High Saturation Bobbin Used Allowing High Inductance with Low DC Resistance
  • Pre-Tinned Leads
  • High Resistivity Core Offers Very High Parallel Resistance, Resulting in Maximum Coil Performance
  • 20 Sleeveless Models Available at Reduced Cost
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1454-ND 53K4785 70201422
Product Name Fixed Inductors Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.76, RATED IDC 0.07A, 100KUH
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details