Vishay Intertechnology, Inc. Fixed Inductors IHD3EB102L

Description
1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1452-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1452-ND
Fixed Inductors 541-1452-ND
1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial

1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1452-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details