Vishay Intertechnology, Inc. Fixed Inductors IHD3BH682L

Description
6.8mH Unshielded Wirewound Inductor 250mA 5.75Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 250mA 5.75Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH682L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH682L-ND
Fixed Inductors IHD3BH682L-ND
6.8mH Unshielded Wirewound Inductor 250mA 5.75Ohm Max Axial

6.8mH Unshielded Wirewound Inductor 250mA 5.75Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH682L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details