Vishay Intertechnology, Inc. Fixed Inductors IHD3BH5R6L

Description
5.6µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH5R6L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH5R6L-ND
Fixed Inductors IHD3BH5R6L-ND
5.6µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial

5.6µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH5R6L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details