Vishay Intertechnology, Inc. Fixed Inductors IHD3BH4R7L

Description
4.7µH Unshielded Wirewound Inductor 4A 8mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 4A 8mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH4R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH4R7L-ND
Fixed Inductors IHD3BH4R7L-ND
4.7µH Unshielded Wirewound Inductor 4A 8mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 4A 8mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH4R7L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers