Vishay Precision Group Fixed Inductors IHD3BH331L

Description
330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH331L-ND
Fixed Inductors IHD3BH331L-ND
330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial

330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial

Buy Now Datasheet
Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay - 45C2514 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay
45C2514
Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay 45C2514
INDUCTOR, 330UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: No

INDUCTOR, 330UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD3BH331L-ND 45C2514
Product Name Fixed Inductors Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details