Vishay Precision Group Fixed Inductors IHD3BH104L

Description
100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial
Request a Quote Datasheet
Description
100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH104L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH104L-ND
Fixed Inductors IHD3BH104L-ND
100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial

100mH Unshielded Wirewound Inductor 70mA 76Ohm Max Axial

Buy Now Datasheet
Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay - 45C2496 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay
45C2496
Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay 45C2496
INDUCTOR, 100MH, 70MA, AXIAL LEADED; Product Range:IHD Series; Inductance:100mH; DC Current Rating:70mA; DC Resistance Max:76ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: No

INDUCTOR, 100MH, 70MA, AXIAL LEADED; Product Range:IHD Series; Inductance:100mH; DC Current Rating:70mA; DC Resistance Max:76ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD3BH104L-ND 45C2496
Product Name Fixed Inductors Inductor, 100Mh, 70Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers