Vishay Intertechnology, Inc. Fixed Inductors IHD3BH101L

Description
100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH101L-ND
Fixed Inductors IHD3BH101L-ND
100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial

100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH101L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1-2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Specs
Application RF Choke
View Details