Vishay Intertechnology, Inc. Fixed Inductors IHD3AC6R8L

Description
6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3AC6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3AC6R8L-ND
Fixed Inductors IHD3AC6R8L-ND
6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3AC6R8L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details