Vishay Intertechnology, Inc. Fixed Inductors IHD1RR181L

Description
180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1RR181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1RR181L-ND
Fixed Inductors IHD1RR181L-ND
180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial

180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1RR181L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers