Vishay Intertechnology, Inc. Fixed Inductors IHD1RR151L

Description
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1RR151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1RR151L-ND
Fixed Inductors IHD1RR151L-ND
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial

150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1RR151L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details