Vishay Intertechnology, Inc. Fixed Inductors IHD1NA472L

Description
4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1NA472L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1NA472L-ND
Fixed Inductors IHD1NA472L-ND
4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1NA472L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers