Vishay Intertechnology, Inc. Fixed Inductors IHD1ER331L

Description
330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1ER331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1ER331L-ND
Fixed Inductors IHD1ER331L-ND
330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial

330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1ER331L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details