Vishay Intertechnology, Inc. Fixed Inductors IHD1EB392L

Description
3.9mH Unshielded Wirewound Inductor 170mA 8.63Ohm Max Axial
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 170mA 8.63Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB392L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB392L-ND
Fixed Inductors IHD1EB392L-ND
3.9mH Unshielded Wirewound Inductor 170mA 8.63Ohm Max Axial

3.9mH Unshielded Wirewound Inductor 170mA 8.63Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB392L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details