Vishay Intertechnology, Inc. Fixed Inductors IHD1EB391L

Description
390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB391L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB391L-ND
Fixed Inductors IHD1EB391L-ND
390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial

390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB391L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers