Vishay Intertechnology, Inc. Fixed Inductors IHD1EB271L

Description
270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB271L-ND
Fixed Inductors IHD1EB271L-ND
270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial

270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB271L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details