Vishay Precision Group Fixed Inductors IHD1EB270L

Description
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1439-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1439-ND
Fixed Inductors 541-1439-ND
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial

27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial

Buy Now Datasheet
Inductor, 27Uh, 1.9A, Axial Leaded; Product Range Vishay - 53K4754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 1.9A, Axial Leaded; Product Range Vishay
53K4754
Inductor, 27Uh, 1.9A, Axial Leaded; Product Range Vishay 53K4754
INDUCTOR, 27UH, 1.9A, AXIAL LEADED; Product Range:IHD Series; Inductance:27µH; DC Current Rating:1.9A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 27UH, 1.9A, AXIAL LEADED; Product Range:IHD Series; Inductance:27µH; DC Current Rating:1.9A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1439-ND 53K4754
Product Name Fixed Inductors Inductor, 27Uh, 1.9A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details