Vishay Precision Group Fixed Inductors IHD1EB221L

Description
220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1438-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1438-ND
Fixed Inductors 541-1438-ND
220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial

220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1438-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details