Vishay Precision Group Fixed Inductors IHD1EB220L

Description
22µH Unshielded Wirewound Inductor 2.2A 50mOhm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 2.2A 50mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1437-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1437-ND
Fixed Inductors 541-1437-ND
22µH Unshielded Wirewound Inductor 2.2A 50mOhm Max Axial

22µH Unshielded Wirewound Inductor 2.2A 50mOhm Max Axial

Buy Now Datasheet
Inductor, 22Uh, 2.2A, Axial Leaded; Product Range Vishay - 53K4751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.2A, Axial Leaded; Product Range Vishay
53K4751
Inductor, 22Uh, 2.2A, Axial Leaded; Product Range Vishay 53K4751
INDUCTOR, 22UH, 2.2A, AXIAL LEADED; Product Range:IHD Series; Inductance:22µH; DC Current Rating:2.2A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 22UH, 2.2A, AXIAL LEADED; Product Range:IHD Series; Inductance:22µH; DC Current Rating:2.2A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1437-ND 53K4751
Product Name Fixed Inductors Inductor, 22Uh, 2.2A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details