Vishay Precision Group Fixed Inductors IHD1EB1R0L

Description
1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1434-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1434-ND
Fixed Inductors 541-1434-ND
1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial

1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial

Buy Now Datasheet
Inductor, 1Uh, 5.3A, Axial Leaded; Product Range Vishay - 53K4729 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 5.3A, Axial Leaded; Product Range Vishay
53K4729
Inductor, 1Uh, 5.3A, Axial Leaded; Product Range Vishay 53K4729
INDUCTOR, 1UH, 5.3A, AXIAL LEADED; Product Range:IHD Series; Inductance:1µH; DC Current Rating:5.3A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 1UH, 5.3A, AXIAL LEADED; Product Range:IHD Series; Inductance:1µH; DC Current Rating:5.3A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1434-ND 53K4729
Product Name Fixed Inductors Inductor, 1Uh, 5.3A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers