Vishay Intertechnology, Inc. Fixed Inductors IHD1EB181L

Description
180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB181L-ND
Fixed Inductors IHD1EB181L-ND
180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial

180µH Unshielded Wirewound Inductor 830mA 362mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB181L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details