Vishay Precision Group Fixed Inductors IHD1EB150L

Description
15µH Unshielded Wirewound Inductor 2.5A 40mOhm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.5A 40mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB150L-ND
Fixed Inductors IHD1EB150L-ND
15µH Unshielded Wirewound Inductor 2.5A 40mOhm Max Axial

15µH Unshielded Wirewound Inductor 2.5A 40mOhm Max Axial

Buy Now Datasheet
Inductor, 15Uh, 2.5A, Axial Leaded; Product Range Vishay - 53K4741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 2.5A, Axial Leaded; Product Range Vishay
53K4741
Inductor, 15Uh, 2.5A, Axial Leaded; Product Range Vishay 53K4741
INDUCTOR, 15UH, 2.5A, AXIAL LEADED; Product Range:IHD Series; Inductance:15µH; DC Current Rating:2.5A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 15UH, 2.5A, AXIAL LEADED; Product Range:IHD Series; Inductance:15µH; DC Current Rating:2.5A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD1EB150L-ND 53K4741
Product Name Fixed Inductors Inductor, 15Uh, 2.5A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details