Vishay Intertechnology, Inc. Fixed Inductors IHD1EB122L

Description
1.2mH Unshielded Wirewound Inductor 310mA 2.55Ohm Max Axial
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 310mA 2.55Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB122L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB122L-ND
Fixed Inductors IHD1EB122L-ND
1.2mH Unshielded Wirewound Inductor 310mA 2.55Ohm Max Axial

1.2mH Unshielded Wirewound Inductor 310mA 2.55Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB122L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details