Vishay Intertechnology, Inc. Fixed Inductors IHD1EB120L

Description
12µH Unshielded Wirewound Inductor 2.6A 37mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2.6A 37mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB120L-ND
Fixed Inductors IHD1EB120L-ND
12µH Unshielded Wirewound Inductor 2.6A 37mOhm Max Axial

12µH Unshielded Wirewound Inductor 2.6A 37mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB120L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details