Vishay Precision Group Fixed Inductors IHD1EB103L

Description
10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1431-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1431-ND
Fixed Inductors 541-1431-ND
10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial

10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial

Buy Now Datasheet
Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Vishay - 53K4736 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Vishay
53K4736
Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Vishay 53K4736
INDUCTOR, 10MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:10mH; DC Current Rating:100mA; DC Resistance Max:23.4ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 10MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:10mH; DC Current Rating:100mA; DC Resistance Max:23.4ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1431-ND 53K4736
Product Name Fixed Inductors Inductor, 10Mh, 100Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers