Vishay Intertechnology, Inc. Fixed Inductors IHD1BH822L

Description
8.2mH Unshielded Wirewound Inductor 110mA 20.8Ohm Max Axial
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 110mA 20.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH822L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH822L-ND
Fixed Inductors IHD1BH822L-ND
8.2mH Unshielded Wirewound Inductor 110mA 20.8Ohm Max Axial

8.2mH Unshielded Wirewound Inductor 110mA 20.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH822L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details