Vishay Intertechnology, Inc. Fixed Inductors IHD1BH821L

Description
820µH Unshielded Wirewound Inductor 360mA 1.98Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 360mA 1.98Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH821L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH821L-ND
Fixed Inductors IHD1BH821L-ND
820µH Unshielded Wirewound Inductor 360mA 1.98Ohm Max Axial

820µH Unshielded Wirewound Inductor 360mA 1.98Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH821L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details