Vishay Intertechnology, Inc. Fixed Inductors IHD1BH681L

Description
680µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH681L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH681L-ND
Fixed Inductors IHD1BH681L-ND
680µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max Axial

680µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH681L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details