Vishay Intertechnology, Inc. Fixed Inductors IHD1BH271L

Description
270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH271L-ND
Fixed Inductors IHD1BH271L-ND
270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial

270µH Unshielded Wirewound Inductor 670mA 557mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH271L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details