Vishay Intertechnology, Inc. Fixed Inductors IHD1BH270L

Description
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH270L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH270L-ND
Fixed Inductors IHD1BH270L-ND
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial

27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH270L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details