Vishay Intertechnology, Inc. Fixed Inductors IHD1BH183L

Description
18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH183L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH183L-ND
Fixed Inductors IHD1BH183L-ND
18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial

18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH183L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details