Vishay Intertechnology, Inc. Fixed Inductors IHD1BH103L

Description
10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH103L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH103L-ND
Fixed Inductors IHD1BH103L-ND
10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial

10mH Unshielded Wirewound Inductor 100mA 23.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH103L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details